Vishay Intertechnology, Inc. RES 68.1 OHM 1W 1% 1218 SMD CRCW121868R1FKEK

Description
RES 68.1ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 68.1ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1W 1% 1218 SMD - CRCW121868R1FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1W 1% 1218 SMD
CRCW121868R1FKEK
RES 68.1 OHM 1W 1% 1218 SMD CRCW121868R1FKEK
RES 68.1ohm 1W 1% 1218 SMD

RES 68.1ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121868R1FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121868R1FKEK-ND
Chip Resistor - Surface Mount CRCW121868R1FKEK-ND
68.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121868R1FKEK CRCW121868R1FKEK-ND
Product Name RES 68.1 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers