Vishay Intertechnology, Inc. RES 66.5K OHM 1W 1% 1218 SMD CRCW121866K5FKEK

Description
RES 66.5Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 66.5Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1W 1% 1218 SMD - CRCW121866K5FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1W 1% 1218 SMD
CRCW121866K5FKEK
RES 66.5K OHM 1W 1% 1218 SMD CRCW121866K5FKEK
RES 66.5Kohm 1W 1% 1218 SMD

RES 66.5Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121866K5FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121866K5FKEK-ND
Chip Resistor - Surface Mount CRCW121866K5FKEK-ND
66.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

66.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121866K5FKEK CRCW121866K5FKEK-ND
Product Name RES 66.5K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2176763-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers