Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW121864R9FKTK

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW121864R9FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW121864R9FKTK
Resistor-Fixed-Single-Surface-Mount CRCW121864R9FKTK
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW121864R9FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121864R9FKTK-ND
Chip Resistor - Surface Mount CRCW121864R9FKTK-ND
64.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

64.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 64.9 1% 100 Rt9 Rohs Compliant Vishay - 49P3918 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 64.9 1% 100 Rt9 Rohs Compliant Vishay
49P3918
Crcw1218 64.9 1% 100 Rt9 Rohs Compliant Vishay 49P3918
CRCW1218 64.9 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 64.9 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121864R9FKTK CRCW121864R9FKTK-ND 49P3918
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw1218 64.9 1% 100 Rt9 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details