Vishay Intertechnology, Inc. RES 64.9K OHM 1W 1% 1218 SMD CRCW121864K9FKEK

Description
RES 64.9Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 64.9Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1W 1% 1218 SMD - CRCW121864K9FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1W 1% 1218 SMD
CRCW121864K9FKEK
RES 64.9K OHM 1W 1% 1218 SMD CRCW121864K9FKEK
RES 64.9Kohm 1W 1% 1218 SMD

RES 64.9Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121864K9FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121864K9FKEK-ND
Chip Resistor - Surface Mount CRCW121864K9FKEK-ND
64.9 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

64.9 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121864K9FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121864K9FKEK
Chip Resistor - Surface Mount CRCW121864K9FKEK
RES SMD 64.9K OHM 1% 1W 1218

RES SMD 64.9K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121864K9FKEK CRCW121864K9FKEK-ND CRCW121864K9FKEK
Product Name RES 64.9K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details