649 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1watt 649ohms 1%
CRCW1218 649 1% 100 RT9 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1218649RFKTK-ND | CRCW1218649RFKTK | 49P3919 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1watt 649ohms 1% | Crcw1218 649 1% 100 Rt9 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 649 ohms | 649 ohms |