Vishay Intertechnology, Inc. RES 62.0K OHM 1W 5% 1218 SMD CRCW121862K0JNEK

Description
RES 62.0Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 62.0Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0K OHM 1W 5% 1218 SMD - CRCW121862K0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1W 5% 1218 SMD
CRCW121862K0JNEK
RES 62.0K OHM 1W 5% 1218 SMD CRCW121862K0JNEK
RES 62.0Kohm 1W 5% 1218 SMD

RES 62.0Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121862K0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121862K0JNEK-ND
Chip Resistor - Surface Mount CRCW121862K0JNEK-ND
62 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121862K0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121862K0JNEK
Chip Resistor - Surface Mount CRCW121862K0JNEK
RES SMD 62K OHM 5% 1W 1218

RES SMD 62K OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121862K0JNEK CRCW121862K0JNEK-ND CRCW121862K0JNEK
Product Name RES 62.0K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 62000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details