Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 620ohms 5% CRCW1218620RJNEK

Description
Thick Film Resistors - SMD 1watt 620ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 620ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 620ohms 5% - CRCW1218620RJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 620ohms 5%
CRCW1218620RJNEK
Thick Film Resistors - SMD 1watt 620ohms 5% CRCW1218620RJNEK
Thick Film Resistors - SMD 1watt 620ohms 5%

Thick Film Resistors - SMD 1watt 620ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218620RJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218620RJNEK-ND
Chip Resistor - Surface Mount CRCW1218620RJNEK-ND
620 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 200 620R 5% Et9 E3 Rohs Compliant Vishay - 49P3915 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 620R 5% Et9 E3 Rohs Compliant Vishay
49P3915
Crcw1218 200 620R 5% Et9 E3 Rohs Compliant Vishay 49P3915
CRCW1218 200 620R 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 620R 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218620RJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218620RJNEK
Chip Resistor - Surface Mount CRCW1218620RJNEK
RES SMD 620 OHM 5% 1W 1218

RES SMD 620 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1218620RJNEK CRCW1218620RJNEK-ND 49P3915 CRCW1218620RJNEK
Product Name Thick Film Resistors - SMD 1watt 620ohms 5% Chip Resistor - Surface Mount Crcw1218 200 620R 5% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 620 ohms 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers