RES 620Kohm 1W 1% 1218 SMD
620 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES SMD 620K OHM 1% 1W 1218
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1218620KFKEK | CRCW1218620KFKEK-ND | CRCW1218620KFKEK |
| Product Name | RES 620K OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 620000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |