Vishay Intertechnology, Inc. RES 619K OHM 1W 1% 1218 SMD CRCW1218619KFKEK

Description
RES 619Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 619Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1W 1% 1218 SMD - CRCW1218619KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1W 1% 1218 SMD
CRCW1218619KFKEK
RES 619K OHM 1W 1% 1218 SMD CRCW1218619KFKEK
RES 619Kohm 1W 1% 1218 SMD

RES 619Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218619KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218619KFKEK-ND
Chip Resistor - Surface Mount CRCW1218619KFKEK-ND
619 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

619 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218619KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218619KFKEK
Chip Resistor - Surface Mount CRCW1218619KFKEK
RES SMD 619K OHM 1% 1W 1218

RES SMD 619K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218619KFKEK CRCW1218619KFKEK-ND CRCW1218619KFKEK
Product Name RES 619K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers