Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121860R4FKTK

Description
60.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121860R4FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121860R4FKTK-ND
Chip Resistor - Surface Mount CRCW121860R4FKTK-ND
60.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

60.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 60.4 1% 100 Rt9 Rohs Compliant Vishay - 49P3912 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 60.4 1% 100 Rt9 Rohs Compliant Vishay
49P3912
Crcw1218 60.4 1% 100 Rt9 Rohs Compliant Vishay 49P3912
CRCW1218 60.4 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 60.4 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW121860R4FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121860R4FKTK
Chip Resistor - Surface Mount CRCW121860R4FKTK
RES SMD 60.4 OHM 1% 1W 1218

RES SMD 60.4 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW121860R4FKTK-ND 49P3912 CRCW121860R4FKTK
Product Name Chip Resistor - Surface Mount Crcw1218 60.4 1% 100 Rt9 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers