5.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Resistor-Fixed-Singl
RES SMD 5.9 OHM 1% 1W 1218
RES SMD 5.9 OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW12185R90FKEK-ND | CRCW12185R90FKEK | CRCW12185R90FKEK | CRCW12185R90FKEK |
| Product Name | Chip Resistor - Surface Mount | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 5.9 ohms | 5.9 ohms | 5.9 ohms |