5.62 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
1218,5.62,1%,T/R,RoH
RES SMD 5.62 OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12185R62FKEK-ND | CRCW12185R62FKEK | CRCW12185R62FKEK |
| Product Name | Chip Resistor - Surface Mount | 1218,5.62,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 5.62 ohms | 5.62 ohms |