Vishay Intertechnology, Inc. 1218,5.1,5%,200PPM,TR CRCW12185R10JNTK

Description
1218,5.1,5%,200PPM,T R
Request a Quote Datasheet
Description
1218,5.1,5%,200PPM,T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1218,5.1,5%,200PPM,TR - CRCW12185R10JNTK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,5.1,5%,200PPM,TR
CRCW12185R10JNTK
1218,5.1,5%,200PPM,TR CRCW12185R10JNTK
1218,5.1,5%,200PPM,T R

1218,5.1,5%,200PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW12185R10JNTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12185R10JNTK-ND
Chip Resistor - Surface Mount CRCW12185R10JNTK-ND
5.1 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 5.1 5% 200 Rt9 Rohs Compliant Vishay - 49P3874 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 5.1 5% 200 Rt9 Rohs Compliant Vishay
49P3874
Crcw1218 5.1 5% 200 Rt9 Rohs Compliant Vishay 49P3874
CRCW1218 5.1 5% 200 RT9 ROHS COMPLIANT: NO

CRCW1218 5.1 5% 200 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12185R10JNTK CRCW12185R10JNTK-ND 49P3874
Product Name 1218,5.1,5%,200PPM,TR Chip Resistor - Surface Mount Crcw1218 5.1 5% 200 Rt9 Rohs Compliant Vishay
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details