Vishay Intertechnology, Inc. RES 5.90K OHM 1W 1% 1218 SMD CRCW12185K90FKEK

Description
RES 5.90Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 5.90Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90K OHM 1W 1% 1218 SMD - CRCW12185K90FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90K OHM 1W 1% 1218 SMD
CRCW12185K90FKEK
RES 5.90K OHM 1W 1% 1218 SMD CRCW12185K90FKEK
RES 5.90Kohm 1W 1% 1218 SMD

RES 5.90Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12185K90FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12185K90FKEK-ND
Chip Resistor - Surface Mount CRCW12185K90FKEK-ND
5.9 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12185K90FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12185K90FKEK
Chip Resistor - Surface Mount CRCW12185K90FKEK
RES SMD 5.9K OHM 1% 1W 1218

RES SMD 5.9K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12185K90FKEK CRCW12185K90FKEK-ND CRCW12185K90FKEK
Product Name RES 5.90K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers