Vishay Intertechnology, Inc. RES 5.10K OHM 1W 5% 1218 SMD CRCW12185K10JNEK

Description
RES 5.10Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 5.10Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1W 5% 1218 SMD - CRCW12185K10JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1W 5% 1218 SMD
CRCW12185K10JNEK
RES 5.10K OHM 1W 5% 1218 SMD CRCW12185K10JNEK
RES 5.10Kohm 1W 5% 1218 SMD

RES 5.10Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12185K10JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12185K10JNEK-ND
Chip Resistor - Surface Mount CRCW12185K10JNEK-ND
5.1 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12185K10JNEK CRCW12185K10JNEK-ND
Product Name RES 5.10K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details