590 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES 590ohm 1W 1% 1218 SMD
RES SMD 590 OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1218590RFKEK-ND | CRCW1218590RFKEK | CRCW1218590RFKEK |
| Product Name | Chip Resistor - Surface Mount | RES 590 OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 590 ohms | 590 ohms | 590 ohms |