Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121857R6FKTK

Description
57.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121857R6FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121857R6FKTK-ND
Chip Resistor - Surface Mount CRCW121857R6FKTK-ND
57.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 57.6 1% 100 Rt9 Rohs Compliant Vishay - 49P3899 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 57.6 1% 100 Rt9 Rohs Compliant Vishay
49P3899
Crcw1218 57.6 1% 100 Rt9 Rohs Compliant Vishay 49P3899
CRCW1218 57.6 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 57.6 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW121857R6FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121857R6FKTK
Chip Resistor - Surface Mount CRCW121857R6FKTK
RES SMD 57.6 OHM 1% 1W 1218

RES SMD 57.6 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW121857R6FKTK-ND 49P3899 CRCW121857R6FKTK
Product Name Chip Resistor - Surface Mount Crcw1218 57.6 1% 100 Rt9 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details