Vishay Intertechnology, Inc. RES 576 OHM 1W 1% 1218 SMD CRCW1218576RFKEK

Description
RES 576ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 576ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1W 1% 1218 SMD - CRCW1218576RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1W 1% 1218 SMD
CRCW1218576RFKEK
RES 576 OHM 1W 1% 1218 SMD CRCW1218576RFKEK
RES 576ohm 1W 1% 1218 SMD

RES 576ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218576RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218576RFKEK-ND
Chip Resistor - Surface Mount CRCW1218576RFKEK-ND
576 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218576RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218576RFKEK
Chip Resistor - Surface Mount CRCW1218576RFKEK
RES SMD 576 OHM 1% 1W 1218

RES SMD 576 OHM 1% 1W 1218

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW1218576RFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218576RFKEK
Chip Resistor - Surface Mount CRCW1218576RFKEK
RES SMD 576 OHM 1% 1W 1218

RES SMD 576 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW1218576RFKEK CRCW1218576RFKEK-ND CRCW1218576RFKEK CRCW1218576RFKEK
Product Name RES 576 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers