Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW121856R2FKTK

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW121856R2FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW121856R2FKTK
Resistor-Fixed-Single-Surface-Mount CRCW121856R2FKTK
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW121856R2FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121856R2FKTK-ND
Chip Resistor - Surface Mount CRCW121856R2FKTK-ND
56.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121856R2FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121856R2FKTK
Chip Resistor - Surface Mount CRCW121856R2FKTK
RES SMD 56.2 OHM 1% 1W 1218

RES SMD 56.2 OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 56.2 1% 100 Rt9 Rohs Compliant Vishay - 49P3895 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 56.2 1% 100 Rt9 Rohs Compliant Vishay
49P3895
Crcw1218 56.2 1% 100 Rt9 Rohs Compliant Vishay 49P3895
CRCW1218 56.2 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 56.2 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW121856R2FKTK CRCW121856R2FKTK-ND CRCW121856R2FKTK 49P3895
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 56.2 1% 100 Rt9 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details