Vishay Intertechnology, Inc. RES 56.2K OHM 1W 1% 1218 SMD CRCW121856K2FKEK

Description
RES 56.2Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 56.2Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1W 1% 1218 SMD - CRCW121856K2FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1W 1% 1218 SMD
CRCW121856K2FKEK
RES 56.2K OHM 1W 1% 1218 SMD CRCW121856K2FKEK
RES 56.2Kohm 1W 1% 1218 SMD

RES 56.2Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121856K2FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121856K2FKEK-ND
Chip Resistor - Surface Mount CRCW121856K2FKEK-ND
56.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121856K2FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121856K2FKEK
Chip Resistor - Surface Mount CRCW121856K2FKEK
RES SMD 56.2K OHM 1% 1W 1218

RES SMD 56.2K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121856K2FKEK CRCW121856K2FKEK-ND CRCW121856K2FKEK
Product Name RES 56.2K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers