Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218523KFKEK

Description
523 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
523 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218523KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218523KFKEK-ND
Chip Resistor - Surface Mount CRCW1218523KFKEK-ND
523 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

523 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 523K OHM 1W 1% 1218 SMD - CRCW1218523KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1W 1% 1218 SMD
CRCW1218523KFKEK
RES 523K OHM 1W 1% 1218 SMD CRCW1218523KFKEK
RES 523Kohm 1W 1% 1218 SMD

RES 523Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218523KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218523KFKEK
Chip Resistor - Surface Mount CRCW1218523KFKEK
RES SMD 523K OHM 1% 1W 1218

RES SMD 523K OHM 1% 1W 1218

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW1218523KFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218523KFKEK
Chip Resistor - Surface Mount CRCW1218523KFKEK
RES SMD 523K OHM 1% 1W 1218

RES SMD 523K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW1218523KFKEK-ND CRCW1218523KFKEK CRCW1218523KFKEK CRCW1218523KFKEK
Product Name Chip Resistor - Surface Mount RES 523K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details