51.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1watt 51.1ohms 1%
Resistor,Metal Glaze,51.1Ohms,200WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121851R1FKTK-ND | CRCW121851R1FKTK | 43C5395 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1watt 51.1ohms 1% | Resistor,metal Glaze,51.1Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 51.1 ohms | 51.1 ohms |