Vishay Precision Group Chip Resistor - Surface Mount CRCW12184R99FKTK

Description
RES SMD 4.99 OHM 1% 1W 1218
Request a Quote Datasheet
Description
RES SMD 4.99 OHM 1% 1W 1218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12184R99FKTKCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12184R99FKTKCT-ND
Chip Resistor - Surface Mount 541-CRCW12184R99FKTKCT-ND
RES SMD 4.99 OHM 1% 1W 1218

RES SMD 4.99 OHM 1% 1W 1218

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12184R99FKTKDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12184R99FKTKDKR-ND
Chip Resistor - Surface Mount 541-CRCW12184R99FKTKDKR-ND
RES SMD 4.99 OHM 1% 1W 1218

RES SMD 4.99 OHM 1% 1W 1218

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12184R99FKTKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12184R99FKTKTR-ND
Chip Resistor - Surface Mount 541-CRCW12184R99FKTKTR-ND
4.99 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
THICK FILM,1218,4.99 OHM,1%,1W,100PPM,SMD,TR - CRCW12184R99FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,1218,4.99 OHM,1%,1W,100PPM,SMD,TR
CRCW12184R99FKTK
THICK FILM,1218,4.99 OHM,1%,1W,100PPM,SMD,TR CRCW12184R99FKTK
THICK FILM,1218,4.99ohm,1% ,1W,100PPM,SMD,TR

THICK FILM,1218,4.99ohm,1%,1W,100PPM,SMD,TR

Supplier's Site
Crcw1218 Thick Film Chip Resistors Rohs Compliant Vishay - 43C5389 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 Thick Film Chip Resistors Rohs Compliant Vishay
43C5389
Crcw1218 Thick Film Chip Resistors Rohs Compliant Vishay 43C5389
CRCW1218 THICK FILM CHIP RESISTORS ROHS COMPLIANT: NO

CRCW1218 THICK FILM CHIP RESISTORS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12184R99FKTKCT-ND CRCW12184R99FKTK 43C5389
Product Name Chip Resistor - Surface Mount THICK FILM,1218,4.99 OHM,1%,1W,100PPM,SMD,TR Crcw1218 Thick Film Chip Resistors Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details