Vishay Intertechnology, Inc. RES 4.87 OHM 1W 1% 1218 SMD CRCW12184R87FNEK

Description
RES 4.87ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 4.87ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 1W 1% 1218 SMD - CRCW12184R87FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1W 1% 1218 SMD
CRCW12184R87FNEK
RES 4.87 OHM 1W 1% 1218 SMD CRCW12184R87FNEK
RES 4.87ohm 1W 1% 1218 SMD

RES 4.87ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12184R87FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12184R87FNEK-ND
Chip Resistor - Surface Mount CRCW12184R87FNEK-ND
4.87 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12184R87FNEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12184R87FNEK
Chip Resistor - Surface Mount CRCW12184R87FNEK
RES SMD 4.87 OHM 1% 1W 1218

RES SMD 4.87 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12184R87FNEK CRCW12184R87FNEK-ND CRCW12184R87FNEK
Product Name RES 4.87 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details