Vishay Precision Group Chip Resistor - Surface Mount CRCW12184R87FKEK

Description
4.87 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.87 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12184R87FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12184R87FKEK-ND
Chip Resistor - Surface Mount CRCW12184R87FKEK-ND
4.87 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.87 OHM 1W 1% 1218 SMD - CRCW12184R87FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1W 1% 1218 SMD
CRCW12184R87FKEK
RES 4.87 OHM 1W 1% 1218 SMD CRCW12184R87FKEK
RES 4.87ohm 1W 1% 1218 SMD

RES 4.87ohm 1W 1% 1218 SMD

Supplier's Site
Crcw1218 100 4R87 1% Et9 E3 Rohs Compliant Vishay - 11R9642 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 4R87 1% Et9 E3 Rohs Compliant Vishay
11R9642
Crcw1218 100 4R87 1% Et9 E3 Rohs Compliant Vishay 11R9642
CRCW1218 100 4R87 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 4R87 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12184R87FKEK-ND CRCW12184R87FKEK 11R9642
Product Name Chip Resistor - Surface Mount RES 4.87 OHM 1W 1% 1218 SMD Crcw1218 100 4R87 1% Et9 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 4.87 ohms 4.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details