The CRCW12184R64FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 4.64 ohms with a tolerance of ±1%. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It operates within a temperature range of -55 °C to +155 °C and has a rated power dissipation of 1 watt. The maximum operating voltage is 200 V, and it exhibits a stability of OîR/R ,â§ 1% over 1000 hours at rated power and 70 °C. This product is suitable for applications requiring stable performance under varying environmental conditions.
Resistor-Fixed-Singl
4.64 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES SMD 4.64 OHM 1% 1W 1218
RES SMD 4.64 OHM 1% 1W 1218
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW12184R64FKEK | CRCW12184R64FKEK-ND | CRCW12184R64FKEK | CRCW12184R64FKEK |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 4.64 ohms | 4.64 ohms | 4.64 ohms |