Vishay Intertechnology, Inc. RES 4.53 OHM 1W 1% 1218 SMD CRCW12184R53FKEK

Description
RES 4.53ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 4.53ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM 1W 1% 1218 SMD - CRCW12184R53FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 1W 1% 1218 SMD
CRCW12184R53FKEK
RES 4.53 OHM 1W 1% 1218 SMD CRCW12184R53FKEK
RES 4.53ohm 1W 1% 1218 SMD

RES 4.53ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12184R53FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12184R53FKEK-ND
Chip Resistor - Surface Mount CRCW12184R53FKEK-ND
4.53 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12184R53FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12184R53FKEK
Chip Resistor - Surface Mount CRCW12184R53FKEK
RES SMD 4.53 OHM 1% 1W 1218

RES SMD 4.53 OHM 1% 1W 1218

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12184R53FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12184R53FKEK
Chip Resistor - Surface Mount CRCW12184R53FKEK
RES SMD 4.53 OHM 1% 1W 1218

RES SMD 4.53 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12184R53FKEK CRCW12184R53FKEK-ND CRCW12184R53FKEK CRCW12184R53FKEK
Product Name RES 4.53 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers