RES 4.32ohm 1W 1% 1218 SMD
4.32 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES SMD 4.32 OHM 1% 1W 1218
RES SMD 4.32 OHM 1% 1W 1218
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW12184R32FKEK | CRCW12184R32FKEK-ND | CRCW12184R32FKEK | CRCW12184R32FKEK |
| Product Name | RES 4.32 OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 4.32 ohms | 4.32 ohms | 4.32 ohms | 4.32 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |