Vishay Intertechnology, Inc. RES 4.30 OHM 1W 5% 1218 SMD CRCW12184R30JNEK

Description
RES 4.30ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 4.30ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30 OHM 1W 5% 1218 SMD - CRCW12184R30JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1W 5% 1218 SMD
CRCW12184R30JNEK
RES 4.30 OHM 1W 5% 1218 SMD CRCW12184R30JNEK
RES 4.30ohm 1W 5% 1218 SMD

RES 4.30ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12184R30JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12184R30JNEK-ND
Chip Resistor - Surface Mount CRCW12184R30JNEK-ND
4.3 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12184R30JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12184R30JNEK
Chip Resistor - Surface Mount CRCW12184R30JNEK
RES SMD 4.3 OHM 5% 1W 1218

RES SMD 4.3 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12184R30JNEK CRCW12184R30JNEK-ND CRCW12184R30JNEK
Product Name RES 4.30 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 4.3 ohms 4.3 ohms 4.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details