Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW12184R30FKEK

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW12184R30FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW12184R30FKEK
Resistor-Fixed-Single-Surface-Mount CRCW12184R30FKEK
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW12184R30FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12184R30FKEK-ND
Chip Resistor - Surface Mount CRCW12184R30FKEK-ND
4.3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 100 4R3 1% Et9 E3 Rohs Compliant Vishay - 11R9617 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 4R3 1% Et9 E3 Rohs Compliant Vishay
11R9617
Crcw1218 100 4R3 1% Et9 E3 Rohs Compliant Vishay 11R9617
CRCW1218 100 4R3 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 4R3 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12184R30FKEK CRCW12184R30FKEK-ND 11R9617
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw1218 100 4R3 1% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers