Vishay Precision Group RES 4.02 OHM 1W 1% 1218 SMD CRCW12184R02FNEK

Description
RES 4.02ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 4.02ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1W 1% 1218 SMD - CRCW12184R02FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1W 1% 1218 SMD
CRCW12184R02FNEK
RES 4.02 OHM 1W 1% 1218 SMD CRCW12184R02FNEK
RES 4.02ohm 1W 1% 1218 SMD

RES 4.02ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12184R02FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12184R02FNEK-ND
Chip Resistor - Surface Mount CRCW12184R02FNEK-ND
4.02 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 200 4E02 1% Et9 Rohs Compliant Vishay - 11R9609 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 4E02 1% Et9 Rohs Compliant Vishay
11R9609
Crcw1218 200 4E02 1% Et9 Rohs Compliant Vishay 11R9609
CRCW1218 200 4E02 1% ET9 ROHS COMPLIANT: YES

CRCW1218 200 4E02 1% ET9 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW12184R02FNEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12184R02FNEK
Chip Resistor - Surface Mount CRCW12184R02FNEK
RES SMD 4.02 OHM 1% 1W 1218

RES SMD 4.02 OHM 1% 1W 1218

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12184R02FNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12184R02FNEK
Chip Resistor - Surface Mount CRCW12184R02FNEK
RES SMD 4.02 OHM 1% 1W 1218

RES SMD 4.02 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW12184R02FNEK CRCW12184R02FNEK-ND 11R9609 CRCW12184R02FNEK CRCW12184R02FNEK
Product Name RES 4.02 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Crcw1218 200 4E02 1% Et9 Rohs Compliant Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers