Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12184K75FKTK

Description
4.75 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12184K75FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12184K75FKTK-ND
Chip Resistor - Surface Mount CRCW12184K75FKTK-ND
4.75 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 4.75K 1% 100 Rt9 Rohs Compliant Vishay - 49P3841 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 4.75K 1% 100 Rt9 Rohs Compliant Vishay
49P3841
Crcw1218 4.75K 1% 100 Rt9 Rohs Compliant Vishay 49P3841
CRCW1218 4.75K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 4.75K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW12184K75FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12184K75FKTK
Chip Resistor - Surface Mount CRCW12184K75FKTK
RES SMD 4.75K OHM 1% 1W 1218

RES SMD 4.75K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12184K75FKTK-ND 49P3841 CRCW12184K75FKTK
Product Name Chip Resistor - Surface Mount Crcw1218 4.75K 1% 100 Rt9 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6043FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details