Vishay Intertechnology, Inc. RES 4.02K OHM 1W 1% 1218 SMD CRCW12184K02FKEK

Description
RES 4.02Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 4.02Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1W 1% 1218 SMD - CRCW12184K02FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1W 1% 1218 SMD
CRCW12184K02FKEK
RES 4.02K OHM 1W 1% 1218 SMD CRCW12184K02FKEK
RES 4.02Kohm 1W 1% 1218 SMD

RES 4.02Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12184K02FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12184K02FKEK-ND
Chip Resistor - Surface Mount CRCW12184K02FKEK-ND
4.02 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12184K02FKEK CRCW12184K02FKEK-ND
Product Name RES 4.02K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers