Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218499RFKEK

Description
499 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218499RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218499RFKEK-ND
Chip Resistor - Surface Mount CRCW1218499RFKEK-ND
499 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

499 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 499ohms 1% - CRCW1218499RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 499ohms 1%
CRCW1218499RFKEK
Thick Film Resistors - SMD 1watt 499ohms 1% CRCW1218499RFKEK
Thick Film Resistors - SMD 1watt 499ohms 1%

Thick Film Resistors - SMD 1watt 499ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218499RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218499RFKEK
Chip Resistor - Surface Mount CRCW1218499RFKEK
RES SMD 499 OHM 1% 1W 1218

RES SMD 499 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218499RFKEK-ND CRCW1218499RFKEK CRCW1218499RFKEK
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 499ohms 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details