Vishay Intertechnology, Inc. RES 48.7 OHM 1W 1% 1218 SMD CRCW121848R7FKEK

Description
RES 48.7ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 48.7ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1W 1% 1218 SMD - CRCW121848R7FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1W 1% 1218 SMD
CRCW121848R7FKEK
RES 48.7 OHM 1W 1% 1218 SMD CRCW121848R7FKEK
RES 48.7ohm 1W 1% 1218 SMD

RES 48.7ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121848R7FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121848R7FKEK-ND
Chip Resistor - Surface Mount CRCW121848R7FKEK-ND
48.7 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121848R7FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121848R7FKEK
Chip Resistor - Surface Mount CRCW121848R7FKEK
RES SMD 48.7 OHM 1% 1W 1218

RES SMD 48.7 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121848R7FKEK CRCW121848R7FKEK-ND CRCW121848R7FKEK
Product Name RES 48.7 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details