Vishay Precision Group Chip Resistor - Surface Mount CRCW1218487RFKEK

Description
487 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
487 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218487RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218487RFKEK-ND
Chip Resistor - Surface Mount CRCW1218487RFKEK-ND
487 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 487 OHM 1W 1% 1218 SMD - CRCW1218487RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1W 1% 1218 SMD
CRCW1218487RFKEK
RES 487 OHM 1W 1% 1218 SMD CRCW1218487RFKEK
RES 487ohm 1W 1% 1218 SMD

RES 487ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218487RFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218487RFKEK
Chip Resistor - Surface Mount CRCW1218487RFKEK
RES SMD 487 OHM 1% 1W 1218

RES SMD 487 OHM 1% 1W 1218

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW1218487RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218487RFKEK
Chip Resistor - Surface Mount CRCW1218487RFKEK
RES SMD 487 OHM 1% 1W 1218

RES SMD 487 OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 100 487R 1% Et9 E3 Rohs Compliant Vishay - 49P3869 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 487R 1% Et9 E3 Rohs Compliant Vishay
49P3869
Crcw1218 100 487R 1% Et9 E3 Rohs Compliant Vishay 49P3869
CRCW1218 100 487R 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 487R 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW1218487RFKEK-ND CRCW1218487RFKEK CRCW1218487RFKEK CRCW1218487RFKEK 49P3869
Product Name Chip Resistor - Surface Mount RES 487 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 100 487R 1% Et9 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details