Vishay Intertechnology, Inc. RES 470K OHM 1W 1% 1218 SMD CRCW1218470KFKEK

Description
RES 470Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 470Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1W 1% 1218 SMD - CRCW1218470KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 1% 1218 SMD
CRCW1218470KFKEK
RES 470K OHM 1W 1% 1218 SMD CRCW1218470KFKEK
RES 470Kohm 1W 1% 1218 SMD

RES 470Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218470KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218470KFKEK-ND
Chip Resistor - Surface Mount CRCW1218470KFKEK-ND
470 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218470KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218470KFKEK
Chip Resistor - Surface Mount CRCW1218470KFKEK
RES SMD 470K OHM 1% 1W 1218

RES SMD 470K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218470KFKEK CRCW1218470KFKEK-ND CRCW1218470KFKEK
Product Name RES 470K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers