Vishay Intertechnology, Inc. RES 45.3K OHM 1W 1% 1218 SMD CRCW121845K3FKEK

Description
RES 45.3Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 45.3Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1W 1% 1218 SMD - CRCW121845K3FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1W 1% 1218 SMD
CRCW121845K3FKEK
RES 45.3K OHM 1W 1% 1218 SMD CRCW121845K3FKEK
RES 45.3Kohm 1W 1% 1218 SMD

RES 45.3Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121845K3FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121845K3FKEK-ND
Chip Resistor - Surface Mount CRCW121845K3FKEK-ND
45.3 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121845K3FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121845K3FKEK
Chip Resistor - Surface Mount CRCW121845K3FKEK
RES SMD 45.3K OHM 1% 1W 1218

RES SMD 45.3K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121845K3FKEK CRCW121845K3FKEK-ND CRCW121845K3FKEK
Product Name RES 45.3K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details