Vishay Intertechnology, Inc. THICK FILM,1218,43.2 OHM,1%,1W,100PPM,SMD,TR CRCW121843R2FKTK

Description
THICK FILM,1218,43.2ohm,1% ,1W,100PPM,SMD,TR
Request a Quote Datasheet
Description
THICK FILM,1218,43.2ohm,1% ,1W,100PPM,SMD,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THICK FILM,1218,43.2 OHM,1%,1W,100PPM,SMD,TR - CRCW121843R2FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,1218,43.2 OHM,1%,1W,100PPM,SMD,TR
CRCW121843R2FKTK
THICK FILM,1218,43.2 OHM,1%,1W,100PPM,SMD,TR CRCW121843R2FKTK
THICK FILM,1218,43.2ohm,1% ,1W,100PPM,SMD,TR

THICK FILM,1218,43.2ohm,1%,1W,100PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW121843R2FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121843R2FKTK-ND
Chip Resistor - Surface Mount CRCW121843R2FKTK-ND
43.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,43.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay - 83H8207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,43.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay
83H8207
Resistor,metal Glaze,43.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay 83H8207
Resistor,Metal Glaze,43.2Ohms,200WV ,1+/-% Tol,-100,100ppm-TC,1 218-Case RoHS Compliant: No

Resistor,Metal Glaze,43.2Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1218-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW121843R2FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121843R2FKTK
Chip Resistor - Surface Mount CRCW121843R2FKTK
RES SMD 43.2 OHM 1% 1W 1218

RES SMD 43.2 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121843R2FKTK CRCW121843R2FKTK-ND 83H8207 CRCW121843R2FKTK
Product Name THICK FILM,1218,43.2 OHM,1%,1W,100PPM,SMD,TR Chip Resistor - Surface Mount Resistor,metal Glaze,43.2Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1218-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details