Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121843R2FKEK

Description
43.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121843R2FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121843R2FKEK-ND
Chip Resistor - Surface Mount CRCW121843R2FKEK-ND
43.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 43.2 OHM 1W 1% 1218 SMD - CRCW121843R2FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1W 1% 1218 SMD
CRCW121843R2FKEK
RES 43.2 OHM 1W 1% 1218 SMD CRCW121843R2FKEK
RES 43.2ohm 1W 1% 1218 SMD

RES 43.2ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121843R2FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121843R2FKEK
Chip Resistor - Surface Mount CRCW121843R2FKEK
RES SMD 43.2 OHM 1% 1W 1218

RES SMD 43.2 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121843R2FKEK-ND CRCW121843R2FKEK CRCW121843R2FKEK
Product Name Chip Resistor - Surface Mount RES 43.2 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers