Vishay Intertechnology, Inc. RES 430 OHM 1W 1% 1218 SMD CRCW1218430RFKEK

Description
RES 430ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 430ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1W 1% 1218 SMD - CRCW1218430RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1W 1% 1218 SMD
CRCW1218430RFKEK
RES 430 OHM 1W 1% 1218 SMD CRCW1218430RFKEK
RES 430ohm 1W 1% 1218 SMD

RES 430ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218430RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218430RFKEK-ND
Chip Resistor - Surface Mount CRCW1218430RFKEK-ND
430 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218430RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218430RFKEK
Chip Resistor - Surface Mount CRCW1218430RFKEK
RES SMD 430 OHM 1% 1W 1218

RES SMD 430 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218430RFKEK CRCW1218430RFKEK-ND CRCW1218430RFKEK
Product Name RES 430 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 430 ohms 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details