Vishay Intertechnology, Inc. RES 42.2K OHM 1W 1% 1218 SMD CRCW121842K2FKEK

Description
RES 42.2Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 42.2Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1W 1% 1218 SMD - CRCW121842K2FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1W 1% 1218 SMD
CRCW121842K2FKEK
RES 42.2K OHM 1W 1% 1218 SMD CRCW121842K2FKEK
RES 42.2Kohm 1W 1% 1218 SMD

RES 42.2Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121842K2FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121842K2FKEK-ND
Chip Resistor - Surface Mount CRCW121842K2FKEK-ND
42.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121842K2FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121842K2FKEK
Chip Resistor - Surface Mount CRCW121842K2FKEK
RES SMD 42.2K OHM 1% 1W 1218

RES SMD 42.2K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121842K2FKEK CRCW121842K2FKEK-ND CRCW121842K2FKEK
Product Name RES 42.2K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers