Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121840R2FKEK

Description
40.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121840R2FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121840R2FKEK-ND
Chip Resistor - Surface Mount CRCW121840R2FKEK-ND
40.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1218,40.2,1%,T/R,RoHS Compliant - CRCW121840R2FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,40.2,1%,T/R,RoHS Compliant
CRCW121840R2FKEK
1218,40.2,1%,T/R,RoHS Compliant CRCW121840R2FKEK
1218,40.2,1%,T/R,RoH S Compliant

1218,40.2,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW121840R2FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121840R2FKEK
Chip Resistor - Surface Mount CRCW121840R2FKEK
RES SMD 40.2 OHM 1% 1W 1218

RES SMD 40.2 OHM 1% 1W 1218

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW121840R2FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121840R2FKEK
Chip Resistor - Surface Mount CRCW121840R2FKEK
RES SMD 40.2 OHM 1% 1W 1218

RES SMD 40.2 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW121840R2FKEK-ND CRCW121840R2FKEK CRCW121840R2FKEK CRCW121840R2FKEK
Product Name Chip Resistor - Surface Mount 1218,40.2,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers