Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218402RFKEK

Description
402 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
402 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218402RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218402RFKEK-ND
Chip Resistor - Surface Mount CRCW1218402RFKEK-ND
402 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1218,402,1%,T/R,RoHS Compliant - CRCW1218402RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,402,1%,T/R,RoHS Compliant
CRCW1218402RFKEK
1218,402,1%,T/R,RoHS Compliant CRCW1218402RFKEK
1218,402,1%,T/R,RoHS Compliant

1218,402,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218402RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218402RFKEK
Chip Resistor - Surface Mount CRCW1218402RFKEK
RES SMD 402 OHM 1% 1W 1218

RES SMD 402 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218402RFKEK-ND CRCW1218402RFKEK CRCW1218402RFKEK
Product Name Chip Resistor - Surface Mount 1218,402,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details