Vishay Intertechnology, Inc. 1218,3.9,1%,T/R,HAZMAT CRCW12183R90FKEK

Description
1218,3.9,1%,T/R,HAZM AT
Request a Quote Datasheet
Description
1218,3.9,1%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1218,3.9,1%,T/R,HAZMAT - CRCW12183R90FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,3.9,1%,T/R,HAZMAT
CRCW12183R90FKEK
1218,3.9,1%,T/R,HAZMAT CRCW12183R90FKEK
1218,3.9,1%,T/R,HAZM AT

1218,3.9,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183R90FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183R90FKEK-ND
Chip Resistor - Surface Mount CRCW12183R90FKEK-ND
3.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12183R90FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183R90FKEK
Chip Resistor - Surface Mount CRCW12183R90FKEK
RES SMD 3.9 OHM 1% 1W 1218

RES SMD 3.9 OHM 1% 1W 1218

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12183R90FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183R90FKEK
Chip Resistor - Surface Mount CRCW12183R90FKEK
RES SMD 3.9 OHM 1% 1W 1218

RES SMD 3.9 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12183R90FKEK CRCW12183R90FKEK-ND CRCW12183R90FKEK CRCW12183R90FKEK
Product Name 1218,3.9,1%,T/R,HAZMAT Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers