Vishay Intertechnology, Inc. RES 3.74 OHM 1W 1% 1218 SMD CRCW12183R74FNEK

Description
RES 3.74ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 3.74ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 1W 1% 1218 SMD - CRCW12183R74FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 1W 1% 1218 SMD
CRCW12183R74FNEK
RES 3.74 OHM 1W 1% 1218 SMD CRCW12183R74FNEK
RES 3.74ohm 1W 1% 1218 SMD

RES 3.74ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183R74FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183R74FNEK-ND
Chip Resistor - Surface Mount CRCW12183R74FNEK-ND
3.74 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.74 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12183R74FNEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183R74FNEK
Chip Resistor - Surface Mount CRCW12183R74FNEK
RES SMD 3.74 OHM 1% 1W 1218

RES SMD 3.74 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12183R74FNEK CRCW12183R74FNEK-ND CRCW12183R74FNEK
Product Name RES 3.74 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details