Vishay Intertechnology, Inc. RES 3.74 OHM 1W 1% 1218 SMD CRCW12183R74FKEK

Description
RES 3.74ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 3.74ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 1W 1% 1218 SMD - CRCW12183R74FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 1W 1% 1218 SMD
CRCW12183R74FKEK
RES 3.74 OHM 1W 1% 1218 SMD CRCW12183R74FKEK
RES 3.74ohm 1W 1% 1218 SMD

RES 3.74ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183R74FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183R74FKEK-ND
Chip Resistor - Surface Mount CRCW12183R74FKEK-ND
3.74 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.74 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12183R74FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183R74FKEK
Chip Resistor - Surface Mount CRCW12183R74FKEK
RES SMD 3.74 OHM 1% 1W 1218

RES SMD 3.74 OHM 1% 1W 1218

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12183R74FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183R74FKEK
Chip Resistor - Surface Mount CRCW12183R74FKEK
RES SMD 3.74 OHM 1% 1W 1218

RES SMD 3.74 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12183R74FKEK CRCW12183R74FKEK-ND CRCW12183R74FKEK CRCW12183R74FKEK
Product Name RES 3.74 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers