Vishay Intertechnology, Inc. RES 3.60 OHM 1W 1% 1218 SMD CRCW12183R60FKEK

Description
RES 3.60ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 3.60ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60 OHM 1W 1% 1218 SMD - CRCW12183R60FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1W 1% 1218 SMD
CRCW12183R60FKEK
RES 3.60 OHM 1W 1% 1218 SMD CRCW12183R60FKEK
RES 3.60ohm 1W 1% 1218 SMD

RES 3.60ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183R60FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183R60FKEK-ND
Chip Resistor - Surface Mount CRCW12183R60FKEK-ND
3.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 100 3R6 1% Et9 E3 Rohs Compliant Vishay - 11R9589 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 3R6 1% Et9 E3 Rohs Compliant Vishay
11R9589
Crcw1218 100 3R6 1% Et9 E3 Rohs Compliant Vishay 11R9589
CRCW1218 100 3R6 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 3R6 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183R60FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12183R60FKEK
Chip Resistor - Surface Mount CRCW12183R60FKEK
RES SMD 3.6 OHM 1% 1W 1218

RES SMD 3.6 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12183R60FKEK CRCW12183R60FKEK-ND 11R9589 CRCW12183R60FKEK
Product Name RES 3.60 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Crcw1218 100 3R6 1% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers