3.3 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES 3.30ohm 1W 5% 1218 SMD
CRCW1218 200 3R3 5% ET9 e3 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12183R30JNEK-ND | CRCW12183R30JNEK | 49P3799 |
| Product Name | Chip Resistor - Surface Mount | RES 3.30 OHM 1W 5% 1218 SMD | Crcw1218 200 3R3 5% Et9 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 3.3 ohms | 3.3 ohms |