Vishay Precision Group RES 3.01 OHM 1W 1% 1218 SMD CRCW12183R01FNEK

Description
RES 3.01ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 3.01ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 1W 1% 1218 SMD - CRCW12183R01FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1W 1% 1218 SMD
CRCW12183R01FNEK
RES 3.01 OHM 1W 1% 1218 SMD CRCW12183R01FNEK
RES 3.01ohm 1W 1% 1218 SMD

RES 3.01ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12183R01FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183R01FNEK-ND
Chip Resistor - Surface Mount CRCW12183R01FNEK-ND
3.01 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 200 3R01 1% Et9 Rohs Compliant Vishay - 11R9560 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 3R01 1% Et9 Rohs Compliant Vishay
11R9560
Crcw1218 200 3R01 1% Et9 Rohs Compliant Vishay 11R9560
CRCW1218 200 3R01 1% ET9 ROHS COMPLIANT: YES

CRCW1218 200 3R01 1% ET9 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12183R01FNEK CRCW12183R01FNEK-ND 11R9560
Product Name RES 3.01 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Crcw1218 200 3R01 1% Et9 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers